Vishay Intertechnology, Inc. 100V 500MA Diode and Rectifier BYM07-100-E3/83

Description
DIODE GEN PURP 100V 500MA DO213 Product overview: BYM07-100-E3/83 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-100-E3/83 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 500MA DO213 Product overview: BYM07-100-E3/83 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-100-E3/83 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 500MA Diode and Rectifier - 280-BYM07-100-E3/83 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 500MA Diode and Rectifier
280-BYM07-100-E3/83
100V 500MA Diode and Rectifier 280-BYM07-100-E3/83
DIODE GEN PURP 100V 500MA DO213 Product overview: BYM07-100-E3/83 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-100-E3/83 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 500MA DO213 Product overview: BYM07-100-E3/83 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM07-100-E3/83 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 967152-BYM07-100-E3/83 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
967152-BYM07-100-E3/83
Discrete Semiconductor Products - Diodes - Rectifiers - Single 967152-BYM07-100-E3/83
Win Source Part Number: 967152-BYM07-100-E3/ 83 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SUPERECTIFIER® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 9,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 500 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 100 V Capacitance @ Vr, F: 7pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA (GL34) Alternative Parts (Cross-Reference): BAV23C-7-F; BAV23S-7-F; EGL34D-E3/98; BAV23A-7-F; EGL34B-E3/98; BYM07-200-E3/98; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BYM07

Win Source Part Number: 967152-BYM07-100-E3/83
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 9,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 500 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-213AA (Glass)
Supplier Device Package: DO-213AA (GL34)
Alternative Parts (Cross-Reference): BAV23C-7-F; BAV23S-7-F; EGL34D-E3/98; BAV23A-7-F; EGL34B-E3/98; BYM07-200-E3/98;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BYM07

Buy Now Datasheet
Single Diodes - 112-BYM07-100-E3/83TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - 112-BYM07-100-E3/83DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 100V 500MA DO213AA

DIODE STD 100V 500MA DO213AA

Buy Now Datasheet
Single Diodes - 112-BYM07-100-E3/83CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GP 100V 500MA DO213AA

DIODE GP 100V 500MA DO213AA

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 100 Volt 0.5A 50ns Glass Passivated

Rectifiers 100 Volt 0.5A 50ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM07-100-E3/83 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM07-100-E3/83
Discrete Semiconductor Products - Diodes - Rectifiers BYM07-100-E3/83
DIODE GP 100V 500MA DO213AA

DIODE GP 100V 500MA DO213AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-BYM07-100-E3/83 967152-BYM07-100-E3/83 112-BYM07-100-E3/83TR-ND BYM07-100-E3/83 BYM07-100-E3/83
Product Name 100V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-213AA(GL34)
RoHS Compliant RoHS
IO 0.5000 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data