Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050162-BYG23M-TR
Current Rating: 1.5 A
Mounting: SMD (SMT)
Reverse Voltage: 1 kV
Categories: OEM Parts(A-B)
Case / Package: SMA
Alternative Parts (Cross-Reference): BYG23M-TRBYG23M TR; BYG23M/TR; BYG23MTR;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
Recovery Time: 75 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050162-BYG23M-TR |
| Product Name | OEM Parts - OEM Parts (A - B) - BYG23M-TR |