Vishay Intertechnology, Inc. 2A 200V Diode and Rectifier BYG22D-TR

Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-214 Product overview: BYG22D-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22D-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-214 Product overview: BYG22D-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22D-TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2A 200V Diode and Rectifier - 280-BYG22D-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 200V Diode and Rectifier
280-BYG22D-TR
2A 200V Diode and Rectifier 280-BYG22D-TR
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-214 Product overview: BYG22D-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22D-TR can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-214 Product overview: BYG22D-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22D-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238392-BYG22D-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238392-BYG22D-TR
Discrete Semiconductor Products 238392-BYG22D-TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238392-BYG22D-TR Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BYG20D Alternative Parts (Cross-Reference): BYG22D; BYG22D-TR3; BYG22DHM3_A/I; BYG22DHM3_A/H; Introduction Date: December 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238392-BYG22D-TR
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BYG20D
Alternative Parts (Cross-Reference): BYG22D; BYG22D-TR3; BYG22DHM3_A/I; BYG22DHM3_A/H;
Introduction Date: December 02, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BYG22D-TR 238392-BYG22D-TR
Product Name 2A 200V Diode and Rectifier Discrete Semiconductor Products
Package Tape and Reel
Unlock Full Specs
to access all available technical data