DIODE AVALANCHE 50V 2A DO214AC
Diode Avalanche 50V 2A Surface Mount DO-214AC (SMA)
DIODE AVALANCHE 50V 2A DO214AC
DIODE AVALANCHE 50V 2A DO214AC
Rectifiers 2.0A,50V,25NS, AVAL AEC-Q101 Qualified
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-BYG22AHE3_A/HDKR-ND | BYG22AHE3_A/H | BYG22AHE3_A/H |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |