DIODE AVALANCHE 1KV 1.5A DO214AC
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
DIODE AVALANCHE 1KV 1.5A DO214AC
1.5A,1000V,120NS FAST AVALANCHE Product overview: BYG21M-M3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG21M-M3/TR can be used for catalog matching and distributor lookup.
Rectifiers 1.5A,1000V,120nS Fast Avalanche,SMD
DIODE AVALANCHE 1KV 1.5A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-BYG21M-M3/TRDKR-ND | 280-BYG21M-M3/TR | BYG21M-M3/TR | BYG21M-M3/TR |
| Product Name | Single Diodes | 1.5A 1000V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| RoHS Compliant | RoHS | |||
| IO | 1.5 amps |