Vishay Intertechnology, Inc. OEM Parts - OEM Parts (A - B) - BYG21KHE3TR BYG21KHE3TR

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050160-BYG21KHE3TR Contact Plating: Tin Mounting: SMD (SMT) Diode Type: Avalanche Peak Non-Repetitive Surge Current: 30 A Forward Current: 1.5 A Reverse Voltage: 800 V Number of Pins: 2 Categories: OEM Parts(A-B) Case / Package: SMA Alternative Parts (Cross-Reference): BYG21M-E3/TR; BYG21K-E3/TR; BYG21M-E3/TR3; RS2BA-13-F; RS2GA-13-F; RS2AA-13-FBYG21K-HE3 TR; BYG21KHE3/TR; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 30 A Average Rectified Current: 1.5 A Max Repetitive Reverse Voltage (Vrrm): 800 V Max Reverse Voltage (DC): 800 V Peak Reverse Current: 1 µA Reverse Recovery Time: 120 ns Recovery Time: 120 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050160-BYG21KHE3TR Contact Plating: Tin Mounting: SMD (SMT) Diode Type: Avalanche Peak Non-Repetitive Surge Current: 30 A Forward Current: 1.5 A Reverse Voltage: 800 V Number of Pins: 2 Categories: OEM Parts(A-B) Case / Package: SMA Alternative Parts (Cross-Reference): BYG21M-E3/TR; BYG21K-E3/TR; BYG21M-E3/TR3; RS2BA-13-F; RS2GA-13-F; RS2AA-13-FBYG21K-HE3 TR; BYG21KHE3/TR; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 30 A Average Rectified Current: 1.5 A Max Repetitive Reverse Voltage (Vrrm): 800 V Max Reverse Voltage (DC): 800 V Peak Reverse Current: 1 µA Reverse Recovery Time: 120 ns Recovery Time: 120 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BYG21KHE3TR - 1050160-BYG21KHE3TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BYG21KHE3TR
1050160-BYG21KHE3TR
OEM Parts - OEM Parts (A - B) - BYG21KHE3TR 1050160-BYG21KHE3TR
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050160-BYG21KHE3TR Contact Plating: Tin Mounting: SMD (SMT) Diode Type: Avalanche Peak Non-Repetitive Surge Current: 30 A Forward Current: 1.5 A Reverse Voltage: 800 V Number of Pins: 2 Categories: OEM Parts(A-B) Case / Package: SMA Alternative Parts (Cross-Reference): BYG21M-E3/TR; BYG21K-E3/TR; BYG21M-E3/TR3; RS2BA-13-F; RS2GA-13-F; RS2AA-13-FBYG21K-HE3 TR; BYG21KHE3/TR; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 30 A Average Rectified Current: 1.5 A Max Repetitive Reverse Voltage (Vrrm): 800 V Max Reverse Voltage (DC): 800 V Peak Reverse Current: 1 µA Reverse Recovery Time: 120 ns Recovery Time: 120 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050160-BYG21KHE3TR
Contact Plating: Tin
Mounting: SMD (SMT)
Diode Type: Avalanche
Peak Non-Repetitive Surge Current: 30 A
Forward Current: 1.5 A
Reverse Voltage: 800 V
Number of Pins: 2
Categories: OEM Parts(A-B)
Case / Package: SMA
Alternative Parts (Cross-Reference): BYG21M-E3/TR; BYG21K-E3/TR; BYG21M-E3/TR3; RS2BA-13-F; RS2GA-13-F; RS2AA-13-FBYG21K-HE3TR; BYG21KHE3/TR;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 30 A
Average Rectified Current: 1.5 A
Max Repetitive Reverse Voltage (Vrrm): 800 V
Max Reverse Voltage (DC): 800 V
Peak Reverse Current: 1 µA
Reverse Recovery Time: 120 ns
Recovery Time: 120 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1050160-BYG21KHE3TR
Product Name OEM Parts - OEM Parts (A - B) - BYG21KHE3TR
Unlock Full Specs
to access all available technical data