Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986084-BYG20JHE3/TR
Contact Plating: Tin
Mounting: SMD (SMT)
Diode Type: Avalanche
Peak Non-Repetitive Surge Current: 30 A
Forward Current: 1.5 A
Reverse Voltage: 600 V
Number of Pins: 2
Categories: OEM Parts(A-B)
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 30 A
Average Rectified Current: 1.5 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Max Reverse Voltage (DC): 600 V
Peak Reverse Current: 1 µA
Reverse Recovery Time: 75 ns
Recovery Time: 75 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 986084-BYG20JHE3/TR |
| Product Name | OEM Parts - OEM Parts (A - B) - BYG20JHE3/TR |