Vishay Intertechnology, Inc. 400V 1.5A Diode and Rectifier BYG20G-TR3

Description
Rectifier Diode Switching 400V 1.5A 75ns 2-Pin SMA T/R Product overview: BYG20G-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20G-TR3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching 400V 1.5A 75ns 2-Pin SMA T/R Product overview: BYG20G-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20G-TR3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400V 1.5A Diode and Rectifier - 280-BYG20G-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.5A Diode and Rectifier
280-BYG20G-TR3
400V 1.5A Diode and Rectifier 280-BYG20G-TR3
Rectifier Diode Switching 400V 1.5A 75ns 2-Pin SMA T/R Product overview: BYG20G-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20G-TR3 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 400V 1.5A 75ns 2-Pin SMA T/R Product overview: BYG20G-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20G-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238388-BYG20G-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238388-BYG20G-TR3
Discrete Semiconductor Products 238388-BYG20G-TR3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238388-BYG20G-TR3 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BYG20G Alternative Parts (Cross-Reference): BYG20GM2G; BYG20GR3G; BYG20GE3G; BYG20GE2G; Introduction Date: January 30, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238388-BYG20G-TR3
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BYG20G
Alternative Parts (Cross-Reference): BYG20GM2G; BYG20GR3G; BYG20GE3G; BYG20GE2G;
Introduction Date: January 30, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BYG20G-TR3 238388-BYG20G-TR3
Product Name 400V 1.5A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data