Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238386-BYG20D-TR
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BYG20D
Alternative Parts (Cross-Reference): BYG20DM2G; BYG20DE2G; BYG20DR2G; BYG20DF4G;
Introduction Date: January 30, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Diode Switching 200V 1.5A 2-Pin SMA T/R Product overview: BYG20D-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20D-TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 238386-BYG20D-TR | 280-BYG20D-TR |
| Product Name | Discrete Semiconductor Products | 200V 1.5A Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Single |