Vishay Precision Group Repetitive Peak Reverse Voltage Vishay BYG20D-E3/TR.

Description
Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Operating Temperature Max:150°C; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Operating Temperature Max:150°C; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Vishay - 29AC2897 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Vishay
29AC2897
Repetitive Peak Reverse Voltage Vishay 29AC2897
Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Operating Temperature Max:150°C; No. of Pins:2 Pin RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single; Forward Voltage Max:1.4V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Operating Temperature Max:150°C; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AC2897
Product Name Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1000 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details