Vishay Intertechnology, Inc. Discrete Semiconductor Products BYG10D-TR

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238379-BYG10D-TR Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BYG20D Alternative Parts (Cross-Reference): BYG10D; BYG10D/TR3; BYG10DHE3/TR; BYG10DHE3/TR3; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238379-BYG10D-TR Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BYG20D Alternative Parts (Cross-Reference): BYG10D; BYG10D/TR3; BYG10DHE3/TR; BYG10DHE3/TR3; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238379-BYG10D-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238379-BYG10D-TR
Discrete Semiconductor Products 238379-BYG10D-TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238379-BYG10D-TR Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BYG20D Alternative Parts (Cross-Reference): BYG10D; BYG10D/TR3; BYG10DHE3/TR; BYG10DHE3/TR3; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238379-BYG10D-TR
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BYG20D
Alternative Parts (Cross-Reference): BYG10D; BYG10D/TR3; BYG10DHE3/TR; BYG10DHE3/TR3;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
200V 1.5A Diode and Rectifier - 280-BYG10D-TR - ERSAELECTRONICS PTE. LTD.
Singapore
200V 1.5A Diode and Rectifier
280-BYG10D-TR
200V 1.5A Diode and Rectifier 280-BYG10D-TR
Standard Recovery Rectifier; Repetitive Reverse Voltage Max, Vrrm: 200V; Forward Current, If(AV): 1.5A; Forward Surge... Product overview: BYG10D-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10D-TR can be used for catalog matching and distributor lookup.

Standard Recovery Rectifier; Repetitive Reverse Voltage Max, Vrrm: 200V; Forward Current, If(AV): 1.5A; Forward Surge... Product overview: BYG10D-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10D-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 238379-BYG10D-TR 280-BYG10D-TR
Product Name Discrete Semiconductor Products 200V 1.5A Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
General-purpose dual Schottky diode - BAS40-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type FRD - Model: FDRW20S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 20 amps
VRRM 1200 volts
View Details
 - BAS16B5000 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package SOT23; SOT-23-3
RoHS Compliant RoHS
View Details
2 suppliers