Vishay Intertechnology, Inc. 1KV 1A Diode and Rectifier BYD33MGPHE3/54

Description
DIODE GEN PURP 1KV 1A DO204AL Product overview: BYD33MGPHE3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYD33MGPHE3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 1A DO204AL Product overview: BYD33MGPHE3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYD33MGPHE3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 280-BYD33MGPHE3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-BYD33MGPHE3/54
1KV 1A Diode and Rectifier 280-BYD33MGPHE3/54
DIODE GEN PURP 1KV 1A DO204AL Product overview: BYD33MGPHE3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYD33MGPHE3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO204AL Product overview: BYD33MGPHE3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYD33MGPHE3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYD33MGPHE3/54 - 1025547-BYD33MGPHE3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYD33MGPHE3/54
1025547-BYD33MGPHE3/54
Diodes, Rectifiers - Single - BYD33MGPHE3/54 1025547-BYD33MGPHE3/54
Manufacturer: Vishay Win Source Part Number: 1025547-BYD33MGPHE3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025547-BYD33MGPHE3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYD33MGPHE3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYD33MGPHE3/54
Discrete Semiconductor Products - Diodes - Rectifiers BYD33MGPHE3/54
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-BYD33MGPHE3/54 1025547-BYD33MGPHE3/54 BYD33MGPHE3/54
Product Name 1KV 1A Diode and Rectifier Diodes, Rectifiers - Single - BYD33MGPHE3/54 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data