Vishay Precision Group Diode, Standard, 2A, 800V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay BY527-TR

Description
DIODE, STANDARD, 2A, 800V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.65V; Reverse Recovery Time:4µs; Forward Surge Current:50A RoHS Compliant: Yes
Description
DIODE, STANDARD, 2A, 800V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.65V; Reverse Recovery Time:4µs; Forward Surge Current:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 2A, 800V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay - 28X7096 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 2A, 800V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay
28X7096
Diode, Standard, 2A, 800V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay 28X7096
DIODE, STANDARD, 2A, 800V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.65V; Reverse Recovery Time:4µs; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, STANDARD, 2A, 800V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.65V; Reverse Recovery Time:4µs; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28X7096
Product Name Diode, Standard, 2A, 800V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC407 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 30 volts
View Details