Vishay Intertechnology, Inc. Single Diodes BY520-16E-E3/54

Description
Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BY520-16E-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - BY520-16E-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - BY520-16E-E3/54 - 770712-BY520-16E-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY520-16E-E3/54
770712-BY520-16E-E3/54
Diodes, Rectifiers - Single - BY520-16E-E3/54 770712-BY520-16E-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770712-BY520-16E-E3/ 54 Packaging: Reel package Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Diode Type: Standard Current - Average Rectified (Io): 500mA Operating Temperature - Junction: -65°C ~ 175°C Family Name: BY520-16E Categories: Discrete Semiconductor Products Manufacturer Package: DO-204AL (DO-41) Voltage - DC Reverse (Vr) (Maximum): 1600V Alternative Parts (Cross-Reference): BY520-16EHE3/54; RGP02-16 AMP; RGP02-16; RGP02-16 TR; Introduction Date: February 10, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770712-BY520-16E-E3/54
Packaging: Reel package
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Diode Type: Standard
Current - Average Rectified (Io): 500mA
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: BY520-16E
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-204AL (DO-41)
Voltage - DC Reverse (Vr) (Maximum): 1600V
Alternative Parts (Cross-Reference): BY520-16EHE3/54; RGP02-16 AMP; RGP02-16; RGP02-16 TR;
Introduction Date: February 10, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.6KV 500MA Diode and Rectifier - 280-BY520-16E-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 500MA Diode and Rectifier
280-BY520-16E-E3/54
1.6KV 500MA Diode and Rectifier 280-BY520-16E-E3/54
DIODE GP 1.6KV 500MA DO204AL Product overview: BY520-16E-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY520-16E-E3/54 can be used for catalog matching and distributor lookup.

DIODE GP 1.6KV 500MA DO204AL Product overview: BY520-16E-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY520-16E-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 0.5 Amp 1600 Volt

Rectifiers 0.5 Amp 1600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY520-16E-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY520-16E-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers BY520-16E-E3/54
DIODE GP 1.6KV 500MA DO204AL

DIODE GP 1.6KV 500MA DO204AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number BY520-16E-E3/54GITR-ND 770712-BY520-16E-E3/54 280-BY520-16E-E3/54 BY520-16E-E3/54 BY520-16E-E3/54
Product Name Single Diodes Diodes, Rectifiers - Single - BY520-16E-E3/54 1.6KV 500MA Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VR 1600 volts
Unlock Full Specs
to access all available technical data