Vishay Intertechnology, Inc. 800V 5A Diode and Rectifier BY500-800-E3/73

Description
DIODE GEN PURP 800V 5A DO201AD Product overview: BY500-800-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY500-800-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 5A DO201AD Product overview: BY500-800-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY500-800-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 5A Diode and Rectifier - 280-BY500-800-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 5A Diode and Rectifier
280-BY500-800-E3/73
800V 5A Diode and Rectifier 280-BY500-800-E3/73
DIODE GEN PURP 800V 5A DO201AD Product overview: BY500-800-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY500-800-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 5A DO201AD Product overview: BY500-800-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY500-800-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BY500-800-E3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BY500-800-E3/73-ND
Single Diodes BY500-800-E3/73-ND
Diode Standard 800V 5A Through Hole DO-201AD

Diode Standard 800V 5A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - BY500-800-E3/73 - 770711-BY500-800-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY500-800-E3/73
770711-BY500-800-E3/73
Diodes, Rectifiers - Single - BY500-800-E3/73 770711-BY500-800-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770711-BY500-800-E3/ 73 Packaging: Tape in Box Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: 125°C (Maximum) Part Status: Obsolete(EOL) Family Name: BY500800 Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 5A Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): BY500 -800; BY500-800; HER608; 6A10-F; Introduction Date: June 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770711-BY500-800-E3/73
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: 125°C (Maximum)
Part Status: Obsolete(EOL)
Family Name: BY500800
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): BY500 -800; BY500-800; HER608; 6A10-F;
Introduction Date: June 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY500-800-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY500-800-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers BY500-800-E3/73
DIODE GEN PURP 800V 5A DO201AD

DIODE GEN PURP 800V 5A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-BY500-800-E3/73 BY500-800-E3/73-ND 770711-BY500-800-E3/73 BY500-800-E3/73
Product Name 800V 5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BY500-800-E3/73 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Box (TB) DO-201
RoHS Compliant RoHS
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Diode Type Standard
VF 1.35 volts 1.35 volts
Unlock Full Specs
to access all available technical data