Diode Standard 600V 5A Through Hole DO-201AD
DIODE GEN PURP 600V 5A DO201AD
FAST SWITCH DIODE, 5A 600V DO-201AD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single
DIODE GEN PURP 600V 5A DO201AD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | BY500-600-E3/54GITR-ND | BY500-600-E3/54 | 76K3336 | 884-BY500-600-E3/54 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Switch Diode, 5A 600V Do-201Ad; Repetitive Peak Reverse Voltage Vishay | DIODE GEN PURP 600V 5A DO201AD |
| Tj | 125 C (257 F) | -50 to 125 C (-58 to 257 F) | ||
| Package | DO-201 | DO-201; DO-201AD, Axial | ||
| Life Cycle Stage | Removed | Obsolete | ||
| VF | 1.35 volts | 1.35 volts | 1.35 volts | |
| RoHS Compliant | RoHS | RoHS |