Vishay Precision Group Diodes, Rectifiers - Single - BY500-400-E3/54 BY500-400-E3/54

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 709807-BY500-400-E3/ 54 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 200ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: DO-201AD Status: Obsolete Manufacturer Package: DO-201AD, Axial Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: BY500-400 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.35V at 5A Current - Reverse Leakage at Vr: 10μA at 400V Capacitance at Vr, F: 28pF at 4V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 709807-BY500-400-E3/ 54 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 200ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: DO-201AD Status: Obsolete Manufacturer Package: DO-201AD, Axial Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: BY500-400 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.35V at 5A Current - Reverse Leakage at Vr: 10μA at 400V Capacitance at Vr, F: 28pF at 4V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BY500-400-E3/54 - 709807-BY500-400-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY500-400-E3/54
709807-BY500-400-E3/54
Diodes, Rectifiers - Single - BY500-400-E3/54 709807-BY500-400-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 709807-BY500-400-E3/ 54 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 200ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: DO-201AD Status: Obsolete Manufacturer Package: DO-201AD, Axial Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: BY500-400 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.35V at 5A Current - Reverse Leakage at Vr: 10μA at 400V Capacitance at Vr, F: 28pF at 4V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 709807-BY500-400-E3/54
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 200ns
Operating Temperature - Junction: 125°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Status: Obsolete
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: BY500-400
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.35V at 5A
Current - Reverse Leakage at Vr: 10μA at 400V
Capacitance at Vr, F: 28pF at 4V, 1MHz

Buy Now
Single Diodes - BY500-400-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 5A Through Hole DO-201AD

Diode Standard 400V 5A Through Hole DO-201AD

Buy Now Datasheet
400V 5A Diode and Rectifier - 280-BY500-400-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 5A Diode and Rectifier
280-BY500-400-E3/54
400V 5A Diode and Rectifier 280-BY500-400-E3/54
DIODE GEN PURP 400V 5A DO201AD Product overview: BY500-400-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY500-400-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 5A DO201AD Product overview: BY500-400-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY500-400-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY500-400-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY500-400-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers BY500-400-E3/54
DIODE GEN PURP 400V 5A DO201AD

DIODE GEN PURP 400V 5A DO201AD

Supplier's Site
Diode, Standard, 5A, 400V, Do-201Ad-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K3332 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 5A, 400V, Do-201Ad-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K3332
Diode, Standard, 5A, 400V, Do-201Ad-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K3332
DIODE, STANDARD, 5A, 400V, DO-201AD-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.35V; Reverse Recovery Time:200ns; Forward Surge Current:200A RoHS Compliant: Yes

DIODE, STANDARD, 5A, 400V, DO-201AD-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.35V; Reverse Recovery Time:200ns; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Diodes
Product Number 709807-BY500-400-E3/54 BY500-400-E3/54GITR-ND 280-BY500-400-E3/54 BY500-400-E3/54 76K3332
Product Name Diodes, Rectifiers - Single - BY500-400-E3/54 Single Diodes 400V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Standard, 5A, 400V, Do-201Ad-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
Diode Type Standard
VF 1.35 volts 1.35 volts 1.35 volts
VR 400 volts
IR 0.0100 mA
trr 200 ns 200 ns
Unlock Full Specs
to access all available technical data