Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BY500-200-E3/54 BY500-200-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1025520-BY500-200-E3 /54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 5A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025520-BY500-200-E3 /54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 5A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BY500-200-E3/54 - 1025520-BY500-200-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY500-200-E3/54
1025520-BY500-200-E3/54
Diodes, Rectifiers - Single - BY500-200-E3/54 1025520-BY500-200-E3/54
Manufacturer: Vishay Win Source Part Number: 1025520-BY500-200-E3 /54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 5A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025520-BY500-200-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 5A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BY500-200-E3/54-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BY500-200-E3/54-ND
Single Diodes BY500-200-E3/54-ND
Diode Standard 200V 5A Through Hole DO-201AD

Diode Standard 200V 5A Through Hole DO-201AD

Buy Now Datasheet
200V 5A Diode and Rectifier - 280-BY500-200-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 5A Diode and Rectifier
280-BY500-200-E3/54
200V 5A Diode and Rectifier 280-BY500-200-E3/54
DIODE GEN PURP 200V 5A DO201AD Product overview: BY500-200-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY500-200-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 5A DO201AD Product overview: BY500-200-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY500-200-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY500-200-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY500-200-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers BY500-200-E3/54
DIODE GEN PURP 200V 5A DO201AD

DIODE GEN PURP 200V 5A DO201AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1025520-BY500-200-E3/54 BY500-200-E3/54-ND 280-BY500-200-E3/54 BY500-200-E3/54
Product Name Diodes, Rectifiers - Single - BY500-200-E3/54 Single Diodes 200V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.35 volts 1.35 volts
VR 200 volts
IR 0.0100 mA
trr 200 ns
Unlock Full Specs
to access all available technical data