Vishay Intertechnology, Inc. Single Diodes BY500-100-E3/54

Description
Diode Standard 100V 5A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 100V 5A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BY500-100-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 5A Through Hole DO-201AD

Diode Standard 100V 5A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY500-100-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY500-100-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers BY500-100-E3/54
DIODE GEN PURP 100V 5A DO201AD

DIODE GEN PURP 100V 5A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers
Product Number BY500-100-E3/54GITR-ND BY500-100-E3/54
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Low-leakage double diode - BAV170,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 650 volts
View Details
Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Rectifier Configuration / Technology Bridge
View Details