Vishay Precision Group Diodes, Rectifiers - Single - BY399P-E3/54 BY399P-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1025514-BY399P-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025514-BY399P-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BY399P-E3/54 - 1025514-BY399P-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY399P-E3/54
1025514-BY399P-E3/54
Diodes, Rectifiers - Single - BY399P-E3/54 1025514-BY399P-E3/54
Manufacturer: Vishay Win Source Part Number: 1025514-BY399P-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 10μA @ 800V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025514-BY399P-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
800V 3A Diode and Rectifier - 280-BY399P-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 3A Diode and Rectifier
280-BY399P-E3/54
800V 3A Diode and Rectifier 280-BY399P-E3/54
DIODE GEN PURP 800V 3A DO201AD Product overview: BY399P-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY399P-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 3A DO201AD Product overview: BY399P-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY399P-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site
Fast Switch Diode, 3A 800V Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 76K3315 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 3A 800V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
76K3315
Fast Switch Diode, 3A 800V Do-201Ad; Repetitive Peak Reverse Voltage Vishay 76K3315
FAST SWITCH DIODE, 3A 800V DO-201AD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:500ns; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

FAST SWITCH DIODE, 3A 800V DO-201AD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:500ns; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number 1025514-BY399P-E3/54 280-BY399P-E3/54 76K3315
Product Name Diodes, Rectifiers - Single - BY399P-E3/54 800V 3A Diode and Rectifier Fast Switch Diode, 3A 800V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 800 volts
IR 0.0100 mA
trr 500 ns 500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Barrier Diode - 1N5819-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
Tj 125 C (257 F)
View Details
RF Diodes - BAR67-04E6327 - 039553-BAR67-04E6327 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Obsolete(EOL)
Package PG-SOT23-3
View Details
3 suppliers
High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 45 volts
View Details