Vishay Intertechnology, Inc. 100V 3A Diode and Rectifier BY396P-E3/54

Description
DIODE GEN PURP 100V 3A DO201AD Product overview: BY396P-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY396P-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 3A DO201AD Product overview: BY396P-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY396P-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 3A Diode and Rectifier - 280-BY396P-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore
100V 3A Diode and Rectifier
280-BY396P-E3/54
100V 3A Diode and Rectifier 280-BY396P-E3/54
DIODE GEN PURP 100V 3A DO201AD Product overview: BY396P-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY396P-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 3A DO201AD Product overview: BY396P-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY396P-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - BY396P-E3/54 - 1025511-BY396P-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY396P-E3/54
1025511-BY396P-E3/54
Diodes, Rectifiers - Single - BY396P-E3/54 1025511-BY396P-E3/54
Manufacturer: Vishay Win Source Part Number: 1025511-BY396P-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025511-BY396P-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY396P-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY396P-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers BY396P-E3/54
DIODE GEN PURP 100V 3A DO201AD

DIODE GEN PURP 100V 3A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-BY396P-E3/54 1025511-BY396P-E3/54 BY396P-E3/54
Product Name 100V 3A Diode and Rectifier Diodes, Rectifiers - Single - BY396P-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -50 C (-58 F) -50 to 125 C (-58 to 257 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
High-speed switching diode - BAS16L-QYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 300 volts
View Details