Manufacturer: Vishay
Win Source Part Number: 1025503-BY297P-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 200V 2A DO201AD Product overview: BY297P-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY297P-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Through Hole DO-201AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 1025503-BY297P-E3/54 | 280-BY297P-E3/54 | BY297P-E3/54-ND |
| Product Name | Diodes, Rectifiers - Single - BY297P-E3/54 | 200V 2A Diode and Rectifier | Single Diodes |
| Diode Type | Standard | ||
| VF | 1.3 volts | ||
| VR | 200 volts | ||
| IR | 0.0100 mA |