Win Source Part Number: 1366989-BY268TR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
Base Product Number: BY268
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1400 V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 400 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 400 ns
Current - Reverse Leakage @ Vr: 2 µA @ 1400 V
Operating Temperature - Junction: -55°C ~ 150°C
0.8A, 1400V, SILICON, SIGNAL DIODE, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BY268TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 1400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.8A, 1400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY268TR can be used for catalog matching and distributor lookup.
Diode Standard 1400V 800mA Through Hole SOD-57
Diode Standard 1400V 800mA Through Hole SOD-57
DIODE GEN PURP 1.4KV 800MA SOD57
Rectifiers FAST AVALANCHE 1400V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1366989-BY268TR | 280-BY268TR | BY268TRGITR-ND | BY268TR | BY268TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 0.8A 1400V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| VF | 1.25 volts | 1.25 volts | |||
| VR | 1400 volts | ||||
| IR | 0.0020 mA | ||||
| trr | 400 ns | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |