Diode Standard 1300V 3A Through Hole DO-201AD
Manufacturer: Vishay
Win Source Part Number: 1025502-BY255GPHE3/7
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1300V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5μA @ 1300V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
DIODE GEN PURP 1.3KV 3A DO201AD Product overview: BY255GPHE3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.3KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY255GPHE3/73 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | BY255GPHE3/73-ND | 1025502-BY255GPHE3/73 | 280-BY255GPHE3/73 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BY255GPHE3/73 | 1.3KV 3A Diode and Rectifier |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |
| Diode Type | Standard | ||
| VF | 1.1 volts | ||
| VR | 1300 volts |