Vishay Precision Group Single Diodes BY251GP-E3/73

Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BY251GP-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Through Hole DO-201AD

Diode Standard 200V 3A Through Hole DO-201AD

Buy Now Datasheet
3 A 200 V Diode and Rectifier - 280-BY251GP-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 200 V Diode and Rectifier
280-BY251GP-E3/73
3 A 200 V Diode and Rectifier 280-BY251GP-E3/73
DIODE 3 A, 200 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: BY251GP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY251GP-E3/73 can be used for catalog matching and distributor lookup.

DIODE 3 A, 200 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: BY251GP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY251GP-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BY251GP-E3/73 - 1025497-BY251GP-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY251GP-E3/73
1025497-BY251GP-E3/73
Diodes, Rectifiers - Single - BY251GP-E3/73 1025497-BY251GP-E3/73
Manufacturer: Vishay Win Source Part Number: 1025497-BY251GP-E3/7 3 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 1025497-BY251GP-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY251GP-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY251GP-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers BY251GP-E3/73
DIODE GEN PURP 200V 3A DO201AD

DIODE GEN PURP 200V 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number BY251GP-E3/73GITB-ND 280-BY251GP-E3/73 1025497-BY251GP-E3/73 BY251GP-E3/73
Product Name Single Diodes 3 A 200 V Diode and Rectifier Diodes, Rectifiers - Single - BY251GP-E3/73 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Cut Tape DO-201
RoHS Compliant RoHS
IO 3 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data