Vishay Intertechnology, Inc. Single Diodes BY229B-400-E3/81

Description
Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BY229B-400-E3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BY229B-400-E3/81-ND
Single Diodes BY229B-400-E3/81-ND
Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - BY229B-400-E3/81 - 1025495-BY229B-400-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY229B-400-E3/81
1025495-BY229B-400-E3/81
Diodes, Rectifiers - Single - BY229B-400-E3/81 1025495-BY229B-400-E3/81
Manufacturer: Vishay Win Source Part Number: 1025495-BY229B-400-E 3/81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.85V @ 20A Reverse Recovery Time (trr): 145ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025495-BY229B-400-E3/81
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 20A
Reverse Recovery Time (trr): 145ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400V 8A Diode and Rectifier - 280-BY229B-400-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 8A Diode and Rectifier
280-BY229B-400-E3/81
400V 8A Diode and Rectifier 280-BY229B-400-E3/81
DIODE GEN PURP 400V 8A TO263AB Product overview: BY229B-400-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY229B-400-E3/81 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 8A TO263AB Product overview: BY229B-400-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY229B-400-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY229B-400-E3/81 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY229B-400-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers BY229B-400-E3/81
DIODE GEN PURP 400V 8A TO263AB

DIODE GEN PURP 400V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number BY229B-400-E3/81-ND 1025495-BY229B-400-E3/81 280-BY229B-400-E3/81 BY229B-400-E3/81
Product Name Single Diodes Diodes, Rectifiers - Single - BY229B-400-E3/81 400V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Standard
VF 1.85 volts 1.85 volts
VR 400 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data