Vishay Intertechnology, Inc. 200V 8A Diode and Rectifier BY229B-200-E3/81

Description
DIODE GEN PURP 200V 8A TO263AB Product overview: BY229B-200-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY229B-200-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 8A TO263AB Product overview: BY229B-200-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY229B-200-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 8A Diode and Rectifier - 280-BY229B-200-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 8A Diode and Rectifier
280-BY229B-200-E3/81
200V 8A Diode and Rectifier 280-BY229B-200-E3/81
DIODE GEN PURP 200V 8A TO263AB Product overview: BY229B-200-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY229B-200-E3/81 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 8A TO263AB Product overview: BY229B-200-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY229B-200-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BY229B-200-E3/81 - 770705-BY229B-200-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY229B-200-E3/81
770705-BY229B-200-E3/81
Diodes, Rectifiers - Single - BY229B-200-E3/81 770705-BY229B-200-E3/81
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770705-BY229B-200-E3 /81 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 145ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -40°C ~ 150°C Part Status: Obsolete(EOL) Family Name: BY229B-200 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.85V @ 20A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): BY229B-200HE3/45; BY229B-200HE3/81; UGB8DT; SFAS804GHC0; Introduction Date: March 10, 2005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770705-BY229B-200-E3/81
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 145ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: BY229B-200
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.85V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): BY229B-200HE3/45; BY229B-200HE3/81; UGB8DT; SFAS804GHC0;
Introduction Date: March 10, 2005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BY229B-200-E3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BY229B-200-E3/81-ND
Single Diodes BY229B-200-E3/81-ND
Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY229B-200-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY229B-200-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers BY229B-200-E3/81
DIODE GEN PURP 200V 8A TO263AB

DIODE GEN PURP 200V 8A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-BY229B-200-E3/81 770705-BY229B-200-E3/81 BY229B-200-E3/81-ND BY229B-200-E3/81
Product Name 200V 8A Diode and Rectifier Diodes, Rectifiers - Single - BY229B-200-E3/81 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.85 volts 1.85 volts
Unlock Full Specs
to access all available technical data