Vishay Intertechnology, Inc. Single Diodes BY229-200-E3/45

Description
Diode Standard 200V 8A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 200V 8A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BY229-200-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BY229-200-E3/45-ND
Single Diodes BY229-200-E3/45-ND
Diode Standard 200V 8A Through Hole TO-220AC

Diode Standard 200V 8A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - BY229-200-E3/45 - 138714-BY229-200-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY229-200-E3/45
138714-BY229-200-E3/45
Diodes, Rectifiers - Single - BY229-200-E3/45 138714-BY229-200-E3/45
Manufacturer: Vishay Win Source Part Number: 138714-BY229-200-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.85V @ 20A Reverse Recovery Time (trr): 145ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 138714-BY229-200-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 20A
Reverse Recovery Time (trr): 145ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200V 8A Diode and Rectifier - 280-BY229-200-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 8A Diode and Rectifier
280-BY229-200-E3/45
200V 8A Diode and Rectifier 280-BY229-200-E3/45
DIODE GEN PURP 200V 8A TO220AC Product overview: BY229-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY229-200-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 8A TO220AC Product overview: BY229-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY229-200-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY229-200-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY229-200-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BY229-200-E3/45
DIODE GEN PURP 200V 8A TO220AC

DIODE GEN PURP 200V 8A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number BY229-200-E3/45-ND 138714-BY229-200-E3/45 280-BY229-200-E3/45 BY229-200-E3/45
Product Name Single Diodes Diodes, Rectifiers - Single - BY229-200-E3/45 200V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Standard
VF 1.85 volts 1.85 volts
VR 200 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data