Vishay Intertechnology, Inc. Single Diodes BY228GPHE3/54

Description
Diode Standard 1500V 2.5A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 1500V 2.5A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BY228GPHE3/54-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BY228GPHE3/54-ND
Single Diodes BY228GPHE3/54-ND
Diode Standard 1500V 2.5A Through Hole DO-201AD

Diode Standard 1500V 2.5A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - BY228GPHE3/54 - 1025492-BY228GPHE3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY228GPHE3/54
1025492-BY228GPHE3/54
Diodes, Rectifiers - Single - BY228GPHE3/54 1025492-BY228GPHE3/54
Manufacturer: Vishay Win Source Part Number: 1025492-BY228GPHE3/5 4 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 2.5A Reverse Recovery Time (trr): 20μs Current - Reverse Leakage @ Vr: 5μA @ 1500V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): BY228GP-E3/54; BY228GPHE3/73; RH4F-T; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025492-BY228GPHE3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V
Current - Average Rectified (Io): 2.5A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 2.5A
Reverse Recovery Time (trr): 20μs
Current - Reverse Leakage @ Vr: 5μA @ 1500V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): BY228GP-E3/54; BY228GPHE3/73; RH4F-T;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.5KV 2.5A Diode and Rectifier - 280-BY228GPHE3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 2.5A Diode and Rectifier
280-BY228GPHE3/54
1.5KV 2.5A Diode and Rectifier 280-BY228GPHE3/54
DIODE GP 1.5KV 2.5A DO201AD Product overview: BY228GPHE3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY228GPHE3/54 can be used for catalog matching and distributor lookup.

DIODE GP 1.5KV 2.5A DO201AD Product overview: BY228GPHE3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY228GPHE3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY228GPHE3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY228GPHE3/54
Discrete Semiconductor Products - Diodes - Rectifiers BY228GPHE3/54
DIODE GP 1.5KV 2.5A DO201AD

DIODE GP 1.5KV 2.5A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number BY228GPHE3/54-ND 1025492-BY228GPHE3/54 280-BY228GPHE3/54 BY228GPHE3/54
Product Name Single Diodes Diodes, Rectifiers - Single - BY228GPHE3/54 1.5KV 2.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1.6 volts 1.6 volts
VR 1500 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data