AVALANCHE DIODE, 3A, 1.2KV, SOD-64; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:3A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Avalanche Diodes |
| Product Number | 32C9486 |
| Product Name | Avalanche Diode, 3A, 1.2Kv, Sod-64; Repetitive Peak Reverse Voltage Vishay |
| RoHS Compliant | RoHS |
| VF | 1.5 volts |
| IF | 3000 mA |