Vishay Precision Group Single Diodes BY206GP-E3/54

Description
Diode Standard 300V 400mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 300V 400mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-BY206GP-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 300V 400mA Through Hole DO-204AL (DO-41)

Diode Standard 300V 400mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 112-BY206GP-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 300V 400mA Through Hole DO-204AL (DO-41)

Diode Standard 300V 400mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
300V 400MA Diode and Rectifier - 280-BY206GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 400MA Diode and Rectifier
280-BY206GP-E3/54
300V 400MA Diode and Rectifier 280-BY206GP-E3/54
DIODE GP 300V 400MA DO204AL Product overview: BY206GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY206GP-E3/54 can be used for catalog matching and distributor lookup.

DIODE GP 300V 400MA DO204AL Product overview: BY206GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY206GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BY206GP-E3/54
Rectifiers BY206GP-E3/54
Rectifiers 1.0 Amp 350 Volt

Rectifiers 1.0 Amp 350 Volt

Buy Now Datasheet
Diode, Small Signal, Do-41; Repetitive Peak Reverse Voltage Vishay - 94M6338 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Do-41; Repetitive Peak Reverse Voltage Vishay
94M6338
Diode, Small Signal, Do-41; Repetitive Peak Reverse Voltage Vishay 94M6338
DIODE, SMALL SIGNAL, DO-41; Repetitive Peak Reverse Voltage:350V; Average Forward Current:400mA; Diode Configuration:Single ; Forward Voltage Max:1.5V; Reverse Recovery Time:1µs; Forward Surge Current:15A; Diode Case Style:DO-41 RoHS Compliant: Yes

DIODE, SMALL SIGNAL, DO-41; Repetitive Peak Reverse Voltage:350V; Average Forward Current:400mA; Diode Configuration:Single; Forward Voltage Max:1.5V; Reverse Recovery Time:1µs; Forward Surge Current:15A; Diode Case Style:DO-41 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY206GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY206GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers BY206GP-E3/54
DIODE GP 300V 400MA DO204AL

DIODE GP 300V 400MA DO204AL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 112-BY206GP-E3/54TR-ND 280-BY206GP-E3/54 BY206GP-E3/54 94M6338 BY206GP-E3/54
Product Name Single Diodes 300V 400MA Diode and Rectifier Rectifiers Diode, Small Signal, Do-41; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Tape & Reel (TR) DO-15; DO-15 DO-41
RoHS Compliant RoHS RoHS
VF 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data