Vishay Intertechnology, Inc. 1.25KV 1.75A Diode and Rectifier BY127MGPHE3/73

Description
DIODE GP 1.25KV 1.75A DO204AC Product overview: BY127MGPHE3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25KV, 1.75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.25KV, 1.75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY127MGPHE3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 1.25KV 1.75A DO204AC Product overview: BY127MGPHE3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25KV, 1.75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.25KV, 1.75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY127MGPHE3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25KV 1.75A Diode and Rectifier - 280-BY127MGPHE3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.25KV 1.75A Diode and Rectifier
280-BY127MGPHE3/73
1.25KV 1.75A Diode and Rectifier 280-BY127MGPHE3/73
DIODE GP 1.25KV 1.75A DO204AC Product overview: BY127MGPHE3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25KV, 1.75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.25KV, 1.75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY127MGPHE3/73 can be used for catalog matching and distributor lookup.

DIODE GP 1.25KV 1.75A DO204AC Product overview: BY127MGPHE3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25KV, 1.75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.25KV, 1.75A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY127MGPHE3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BY127MGPHE3/73 - 1025487-BY127MGPHE3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY127MGPHE3/73
1025487-BY127MGPHE3/73
Diodes, Rectifiers - Single - BY127MGPHE3/73 1025487-BY127MGPHE3/73
Manufacturer: Vishay Win Source Part Number: 1025487-BY127MGPHE3/ 73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1250V Current - Average Rectified (Io): 1.75A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 1250V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025487-BY127MGPHE3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1250V
Current - Average Rectified (Io): 1.75A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 1250V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BY127MGPHE3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BY127MGPHE3/73
Discrete Semiconductor Products - Diodes - Rectifiers BY127MGPHE3/73
DIODE GP 1.25KV 1.75A DO204AC

DIODE GP 1.25KV 1.75A DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-BY127MGPHE3/73 1025487-BY127MGPHE3/73 BY127MGPHE3/73
Product Name 1.25KV 1.75A Diode and Rectifier Diodes, Rectifiers - Single - BY127MGPHE3/73 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Box (TB) DO-15
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data