Vishay Precision Group 15A 600V Diode and Rectifier BU15065S-E3/45

Description
Bridge Rectifier, Single-Phase; 15A, 600V, BU-5S 4-Pin Inline Pkg., RoHS Product overview: BU15065S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU15065S-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bridge Rectifier, Single-Phase; 15A, 600V, BU-5S 4-Pin Inline Pkg., RoHS Product overview: BU15065S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU15065S-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A 600V Diode and Rectifier - 299-BU15065S-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 600V Diode and Rectifier
299-BU15065S-E3/45
15A 600V Diode and Rectifier 299-BU15065S-E3/45
Bridge Rectifier, Single-Phase; 15A, 600V, BU-5S 4-Pin Inline Pkg., RoHS Product overview: BU15065S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU15065S-E3/45 can be used for catalog matching and distributor lookup.

Bridge Rectifier, Single-Phase; 15A, 600V, BU-5S 4-Pin Inline Pkg., RoHS Product overview: BU15065S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU15065S-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - BU15065S-E3/45 - 201576-BU15065S-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BU15065S-E3/45
201576-BU15065S-E3/45
Bridge Rectifiers - BU15065S-E3/45 201576-BU15065S-E3/45
Manufacturer: Vishay Win Source Part Number: 201576-BU15065S-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.4A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 6A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: isoCINK+ BU-5S Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 201576-BU15065S-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.4A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 6A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: isoCINK+ BU-5S
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
BU15065S-E3/45
Bridge Rectifiers BU15065S-E3/45
Bridge Rectifiers 15 Amp 600 Volt

Bridge Rectifiers 15 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 299-BU15065S-E3/45 201576-BU15065S-E3/45 BU15065S-E3/45
Product Name 15A 600V Diode and Rectifier Bridge Rectifiers - BU15065S-E3/45 Bridge Rectifiers
Package Rail/Tube BU
RoHS Compliant RoHS
IO 3.4 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data