Vishay Intertechnology, Inc. 600V 3.2A Diode and Rectifier BU10065S-E3/45

Description
RECTFR BRIDGE SGL 600V 3.2A 4PIN CASE BU - Rail/Tube Product overview: BU10065S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU10065S-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RECTFR BRIDGE SGL 600V 3.2A 4PIN CASE BU - Rail/Tube Product overview: BU10065S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU10065S-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 3.2A Diode and Rectifier - 299-BU10065S-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3.2A Diode and Rectifier
299-BU10065S-E3/45
600V 3.2A Diode and Rectifier 299-BU10065S-E3/45
RECTFR BRIDGE SGL 600V 3.2A 4PIN CASE BU - Rail/Tube Product overview: BU10065S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU10065S-E3/45 can be used for catalog matching and distributor lookup.

RECTFR BRIDGE SGL 600V 3.2A 4PIN CASE BU - Rail/Tube Product overview: BU10065S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BU10065S-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - BU10065S-E3/45 - 864896-BU10065S-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BU10065S-E3/45
864896-BU10065S-E3/45
Bridge Rectifiers - BU10065S-E3/45 864896-BU10065S-E3/45
Manufacturer: Vishay Win Source Part Number: 864896-BU10065S-E3/4 5 Series: isoCink+™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole isoCINK+™ BU-5S Package: Tube Package: 4-SIP, BU-5S Mounting: Through Hole Part Status: Obsolete Family Name: BU10065 Categories: Discrete Semiconductor Products Case / Package: isoCINK+™ BU-5S ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 864896-BU10065S-E3/45
Series: isoCink+™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole isoCINK+™ BU-5S
Package: Tube
Package: 4-SIP, BU-5S
Mounting: Through Hole
Part Status: Obsolete
Family Name: BU10065
Categories: Discrete Semiconductor Products
Case / Package: isoCINK+™ BU-5S
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Bridge Rectifier, Single-Phase; 10A, 600V, BU-5S 4-Pin Inline Pkg., RoHS - 70217407 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier, Single-Phase; 10A, 600V, BU-5S 4-Pin Inline Pkg., RoHS
70217407
Bridge Rectifier, Single-Phase; 10A, 600V, BU-5S 4-Pin Inline Pkg., RoHS 70217407
Features: UL Recognition File Number E309391 (QQQX2) UL 1557 Thin Single In-Line Package Available for BU-5S Lead Forming Option (Part Number with “5S” Suffix, e.g. BU10065S) Superior Thermal Conductivity Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: General-purpose use in ac-to-dc bridge full wave rectification for switching power supply, home appliances and white-goods applications.

Features:

  • UL Recognition File Number E309391 (QQQX2) UL 1557
  • Thin Single In-Line Package
  • Available for BU-5S Lead Forming Option (Part Number with “5S” Suffix, e.g. BU10065S)
  • Superior Thermal Conductivity
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    General-purpose use in ac-to-dc bridge full wave rectification for switching power supply, home appliances and white-goods applications.
Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
BU10065S-E3/45
Bridge Rectifiers BU10065S-E3/45
Bridge Rectifiers 10 Amp 600 Volt

Bridge Rectifiers 10 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-BU10065S-E3/45 864896-BU10065S-E3/45 70217407 BU10065S-E3/45
Product Name 600V 3.2A Diode and Rectifier Bridge Rectifiers - BU10065S-E3/45 Bridge Rectifier, Single-Phase; 10A, 600V, BU-5S 4-Pin Inline Pkg., RoHS Bridge Rectifiers
Package Rail/Tube BU-5S BU
RoHS Compliant RoHS
IO 3.2 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Diode Type Bridge Rectifier Single Phase Standard 600 V Through Hole isoCINK+™ BU-5S
Unlock Full Specs
to access all available technical data