Vishay Precision Group Resistor BSI94710001FB19

Description
RES WW AXIAL Product overview: BSI94710001FB19 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-BSI94710001FB19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES WW AXIAL Product overview: BSI94710001FB19 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-BSI94710001FB19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES WW AXIAL Product overview: BSI94710001FB19 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-BSI94710001FB19 can be used for catalog matching and distributor lookup.

RES WW AXIAL Product overview: BSI94710001FB19 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-BSI94710001FB19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1039931-BSI94710001FB19
Resistors - Through Hole Resistors 1039931-BSI94710001FB19
Win Source Part Number: 1039931-BSI94710001F B19 Category: Resistors>Through Hole Resistors Series: * Package: Box Standard Package: 30 Alternative Parts (Cross-Reference): PAC500001002FAC000; RLP0310001FB15; MBB02070C1002FC100; RNF14FTD10K0; MF0207FTE52-10K; RNF18FTD10K0; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Sfernice Other Names: 716-BSI94710001FB19

Win Source Part Number: 1039931-BSI94710001FB19
Category: Resistors>Through Hole Resistors
Series: *
Package: Box
Standard Package: 30
Alternative Parts (Cross-Reference): PAC500001002FAC000; RLP0310001FB15; MBB02070C1002FC100; RNF14FTD10K0; MF0207FTE52-10K; RNF18FTD10K0;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Sfernice
Other Names: 716-BSI94710001FB19

Buy Now Datasheet
Bsi 947 10K 1% 100Ppm Bo30 E1 Vishay - 66M9437 - Newark, An Avnet Company
Chicago, IL, United States
Bsi 947 10K 1% 100Ppm Bo30 E1 Vishay
66M9437
Bsi 947 10K 1% 100Ppm Bo30 E1 Vishay 66M9437
BSI 947 10K 1% 100PPM BO30 e1

BSI 947 10K 1% 100PPM BO30 e1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-BSI94710001FB19 1039931-BSI94710001FB19 66M9437
Product Name Resistor Resistors - Through Hole Resistors Bsi 947 10K 1% 100Ppm Bo30 E1 Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details