Vishay Precision Group Bsi 923 3K 5% 100Ppm Bo30 E1 Vishay BSI92330000JB19

Description
BSI 923 3K 5% 100PPM BO30 e1
Description
BSI 923 3K 5% 100PPM BO30 e1

Suppliers

Company
Product
Description
Supplier Links
Bsi 923 3K 5% 100Ppm Bo30 E1 Vishay - 66M9377 - Newark, An Avnet Company
Chicago, IL, United States
Bsi 923 3K 5% 100Ppm Bo30 E1 Vishay
66M9377
Bsi 923 3K 5% 100Ppm Bo30 E1 Vishay 66M9377
BSI 923 3K 5% 100PPM BO30 e1

BSI 923 3K 5% 100PPM BO30 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66M9377
Product Name Bsi 923 3K 5% 100Ppm Bo30 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details