Vishay Precision Group Bsi 516 150U 5% 100Ppm Am400 E1 Vishay BSI516150R0JA18

Description
BSI 516 150U 5% 100PPM AM400 e1
Description
BSI 516 150U 5% 100PPM AM400 e1

Suppliers

Company
Product
Description
Supplier Links
Bsi 516 150U 5% 100Ppm Am400 E1 Vishay - 66M9313 - Newark, An Avnet Company
Chicago, IL, United States
Bsi 516 150U 5% 100Ppm Am400 E1 Vishay
66M9313
Bsi 516 150U 5% 100Ppm Am400 E1 Vishay 66M9313
BSI 516 150U 5% 100PPM AM400 e1

BSI 516 150U 5% 100PPM AM400 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66M9313
Product Name Bsi 516 150U 5% 100Ppm Am400 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details