Vishay Precision Group Through Hole Resistors BSI058R3400FA00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-BSI058R3400FA00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-BSI058R3400FA00TB-ND
Through Hole Resistors 716-BSI058R3400FA00TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Bsi 58 U34 1% 100Ppm Am2000Na E1 Vishay - 66M8904 - Newark, An Avnet Company
Chicago, IL, United States
Bsi 58 U34 1% 100Ppm Am2000Na E1 Vishay
66M8904
Bsi 58 U34 1% 100Ppm Am2000Na E1 Vishay 66M8904
BSI 58 U34 1% 100PPM AM2000NA e1

BSI 58 U34 1% 100PPM AM2000NA e1

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-BSI058R3400FA00TB-ND 66M8904
Product Name Through Hole Resistors Bsi 58 U34 1% 100Ppm Am2000Na E1 Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details