Vishay Intertechnology, Inc. Bsi 58 71U5 2% 100Ppm Tr5000 E1 Vishay BSI05871R50GR26

Description
BSI 58 71U5 2% 100PPM TR5000 e1
Description
BSI 58 71U5 2% 100PPM TR5000 e1

Suppliers

Company
Product
Description
Supplier Links
Bsi 58 71U5 2% 100Ppm Tr5000 E1 Vishay - 66M9057 - Newark, An Avnet Company
Chicago, IL, United States
Bsi 58 71U5 2% 100Ppm Tr5000 E1 Vishay
66M9057
Bsi 58 71U5 2% 100Ppm Tr5000 E1 Vishay 66M9057
BSI 58 71U5 2% 100PPM TR5000 e1

BSI 58 71U5 2% 100PPM TR5000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66M9057
Product Name Bsi 58 71U5 2% 100Ppm Tr5000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details