Vishay Precision Group Bsi 58 220U 5% 100Ppm Am2000Na E1 Vishay BSI058220R0JA00

Description
BSI 58 220U 5% 100PPM AM2000NA e1
Description
BSI 58 220U 5% 100PPM AM2000NA e1

Suppliers

Company
Product
Description
Supplier Links
Bsi 58 220U 5% 100Ppm Am2000Na E1 Vishay - 66M8997 - Newark, An Avnet Company
Chicago, IL, United States
Bsi 58 220U 5% 100Ppm Am2000Na E1 Vishay
66M8997
Bsi 58 220U 5% 100Ppm Am2000Na E1 Vishay 66M8997
BSI 58 220U 5% 100PPM AM2000NA e1

BSI 58 220U 5% 100PPM AM2000NA e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66M8997
Product Name Bsi 58 220U 5% 100Ppm Am2000Na E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details