Vishay Precision Group Single FETs, MOSFETs BS250KL-TR1-E3

Description
P-Channel 60V 270mA (Ta) 800mW (Ta) Through Hole TO-92-18RM
Request a Quote Datasheet
Description
P-Channel 60V 270mA (Ta) 800mW (Ta) Through Hole TO-92-18RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BS250KL-TR1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS250KL-TR1-E3TR-ND
Single FETs, MOSFETs BS250KL-TR1-E3TR-ND
P-Channel 60V 270mA (Ta) 800mW (Ta) Through Hole TO-92-18RM

P-Channel 60V 270mA (Ta) 800mW (Ta) Through Hole TO-92-18RM

Buy Now Datasheet
P Channel Mosfet, -60V, 210Ma To-92, Full Reel; Channel Type Vishay - 49K0970 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 210Ma To-92, Full Reel; Channel Type Vishay
49K0970
P Channel Mosfet, -60V, 210Ma To-92, Full Reel; Channel Type Vishay 49K0970
P CHANNEL MOSFET, -60V, 210mA TO-92, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:210mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Power Dissipation:510mW RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 210mA TO-92, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:210mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Power Dissipation:510mW RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BS250KL-TR1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BS250KL-TR1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BS250KL-TR1-E3
MOSFET P-CH 60V 270MA TO92-18RM

MOSFET P-CH 60V 270MA TO92-18RM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BS250KL-TR1-E3TR-ND 49K0970 BS250KL-TR1-E3
Product Name Single FETs, MOSFETs P Channel Mosfet, -60V, 210Ma To-92, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products