Vishay Intertechnology, Inc. OEM Parts - OEM Parts (A - B) - BS107KL-TR1-E3 BS107KL-TR1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049650-BS107KL-TR1- E3 Packaging: Tape and Reel Number of Elements: 1 Power Dissipation: 800 mW Number of Pins: 3 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 300 mA Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049650-BS107KL-TR1- E3 Packaging: Tape and Reel Number of Elements: 1 Power Dissipation: 800 mW Number of Pins: 3 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 300 mA Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BS107KL-TR1-E3 - 1049650-BS107KL-TR1-E3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BS107KL-TR1-E3
1049650-BS107KL-TR1-E3
OEM Parts - OEM Parts (A - B) - BS107KL-TR1-E3 1049650-BS107KL-TR1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049650-BS107KL-TR1- E3 Packaging: Tape and Reel Number of Elements: 1 Power Dissipation: 800 mW Number of Pins: 3 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 300 mA Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049650-BS107KL-TR1-E3
Packaging: Tape and Reel
Number of Elements: 1
Power Dissipation: 800 mW
Number of Pins: 3
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 300 mA
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1049650-BS107KL-TR1-E3
Product Name OEM Parts - OEM Parts (A - B) - BS107KL-TR1-E3
Unlock Full Specs
to access all available technical data