Vishay Intertechnology, Inc. Ceramic Capacitors BS030033BJ75036AL1

Description
75pF ±10% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
75pF ±10% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS030033BJ75036AL1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS030033BJ75036AL1-ND
Ceramic Capacitors BS030033BJ75036AL1-ND
75pF ±10% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals

75pF ±10% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - BS030033BJ75036AL1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS030033BJ75036AL1
Ceramic Capacitors BS030033BJ75036AL1
CAP CER 75PF 15KV AXIAL

CAP CER 75PF 15KV AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS030033BJ75036AL1-ND BS030033BJ75036AL1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 15000 volts 15000 volts
WVAC 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1908680P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details