Vishay Intertechnology, Inc. Ceramic Capacitors BS030033BJ20136AL1

Description
200pF ±10% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
200pF ±10% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS030033BJ20136AL1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS030033BJ20136AL1-ND
Ceramic Capacitors BS030033BJ20136AL1-ND
200pF ±10% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals

200pF ±10% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BS030033BJ20136AL1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0805C472K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers