Vishay Intertechnology, Inc. Ceramic Capacitors BS030033BJ15238AV1

Description
1500pF ±20% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
1500pF ±20% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS030033BJ15238AV1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS030033BJ15238AV1-ND
Ceramic Capacitors BS030033BJ15238AV1-ND
1500pF ±20% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals

1500pF ±20% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - BS030033BJ15238AV1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS030033BJ15238AV1
Ceramic Capacitors BS030033BJ15238AV1
CAP CER 1500PF 15KV AXIAL

CAP CER 1500PF 15KV AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS030033BJ15238AV1-ND BS030033BJ15238AV1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 15000 volts 15000 volts
WVAC 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - CK05BX221K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers