Vishay Intertechnology, Inc. Ceramic Capacitors BS025016WC93015BF1

Description
3pF ±2pF 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
3pF ±2pF 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS025016WC93015BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS025016WC93015BF1-ND
Ceramic Capacitors BS025016WC93015BF1-ND
3pF ±2pF 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals

3pF ±2pF 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BS025016WC93015BF1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
WVDC 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C471J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details