Vishay Intertechnology, Inc. Ceramic Capacitors BS025016WC20033BH1

Description
20pF ±5% 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
20pF ±5% 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS025016WC20033BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS025016WC20033BH1-ND
Ceramic Capacitors BS025016WC20033BH1-ND
20pF ±5% 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals

20pF ±5% 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BS025016WC20033BH1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers