Vishay Intertechnology, Inc. Ceramic Capacitors BS025016WC16038BH1

Description
16pF ±20% 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
16pF ±20% 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS025016WC16038BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS025016WC16038BH1-ND
Ceramic Capacitors BS025016WC16038BH1-ND
16pF ±20% 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals

16pF ±20% 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - BS025016WC16038BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS025016WC16038BH1
Ceramic Capacitors BS025016WC16038BH1
CAP CER 16PF 9KV AXIAL

CAP CER 16PF 9KV AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS025016WC16038BH1-ND BS025016WC16038BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 9000 volts 9000 volts
WVAC 9000 volts 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1725885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details