Vishay Intertechnology, Inc. Ceramic Capacitors BS025016WC10038BG1

Description
10pF ±20% 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
10pF ±20% 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS025016WC10038BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS025016WC10038BG1-ND
Ceramic Capacitors BS025016WC10038BG1-ND
10pF ±20% 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals

10pF ±20% 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - BS025016WC10038BG1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS025016WC10038BG1
Ceramic Capacitors BS025016WC10038BG1
CAP CER 10PF 9KV AXIAL

CAP CER 10PF 9KV AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS025016WC10038BG1-ND BS025016WC10038BG1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 9000 volts 9000 volts
WVAC 9000 volts 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details