Vishay Intertechnology, Inc. Ceramic Capacitors BS020016VZ25238BA1

Description
2500pF ±20% 7500V (7.5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
2500pF ±20% 7500V (7.5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS020016VZ25238BA1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS020016VZ25238BA1-ND
Ceramic Capacitors BS020016VZ25238BA1-ND
2500pF ±20% 7500V (7.5kV) Ceramic Capacitor Axial, Can - Screw Terminals

2500pF ±20% 7500V (7.5kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - BS020016VZ25238BA1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS020016VZ25238BA1
Ceramic Capacitors BS020016VZ25238BA1
CAP CER 2500PF 7.5KV AXIAL

CAP CER 2500PF 7.5KV AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS020016VZ25238BA1-ND BS020016VZ25238BA1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 7500 volts 7500 volts
WVAC 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details